Capital Lighting, Inc. 10835-0 Lamps-Table Lamps 612698

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Warm Pecan
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Warm Pecan

Suppliers

Company
Product
Description
Supplier Links
10835-0 Lamps-Table Lamps - 612698 - Capital Lighting, Inc.
Columbus, OH, USA
10835-0 Lamps-Table Lamps
612698
10835-0 Lamps-Table Lamps 612698
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Warm Pecan

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Warm Pecan

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612698
Product Name 10835-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details