Capital Lighting, Inc. 10828-0 Lamps-Table Lamps 612691

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rustic Walnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rustic Walnut

Suppliers

Company
Product
Description
Supplier Links
10828-0 Lamps-Table Lamps - 612691 - Capital Lighting, Inc.
Columbus, OH, USA
10828-0 Lamps-Table Lamps
612691
10828-0 Lamps-Table Lamps 612691
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rustic Walnut

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rustic Walnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612691
Product Name 10828-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details