Capital Lighting, Inc. 10937 Lamps-Table Lamps 612668

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mottled Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mottled Silver

Suppliers

Company
Product
Description
Supplier Links
10937 Lamps-Table Lamps - 612668 - Capital Lighting, Inc.
Columbus, OH, USA
10937 Lamps-Table Lamps
612668
10937 Lamps-Table Lamps 612668
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mottled Silver

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Mottled Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612668
Product Name 10937 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details