Capital Lighting, Inc. 10934 Lamps-Table Lamps 612665

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
10934 Lamps-Table Lamps - 612665 - Capital Lighting, Inc.
Columbus, OH, USA
10934 Lamps-Table Lamps
612665
10934 Lamps-Table Lamps 612665
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612665
Product Name 10934 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details