Capital Lighting, Inc. 12148-0 Lamps-Table Lamps 612654

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Cream

Suppliers

Company
Product
Description
Supplier Links
12148-0 Lamps-Table Lamps - 612654 - Capital Lighting, Inc.
Columbus, OH, USA
12148-0 Lamps-Table Lamps
612654
12148-0 Lamps-Table Lamps 612654
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Cream

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Satin Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612654
Product Name 12148-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details