Capital Lighting, Inc. 12151-0 Lamps-Table Lamps 612651

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Wood
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Wood

Suppliers

Company
Product
Description
Supplier Links
12151-0 Lamps-Table Lamps - 612651 - Capital Lighting, Inc.
Columbus, OH, USA
12151-0 Lamps-Table Lamps
612651
12151-0 Lamps-Table Lamps 612651
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Wood

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Distressed Wood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612651
Product Name 12151-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details