Capital Lighting, Inc. 10957-1 Lamps-Table Lamps 612638

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100

Suppliers

Company
Product
Description
Supplier Links
10957-1 Lamps-Table Lamps - 612638 - Capital Lighting, Inc.
Columbus, OH, USA
10957-1 Lamps-Table Lamps
612638
10957-1 Lamps-Table Lamps 612638
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612638
Product Name 10957-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details