Capital Lighting, Inc. 10943-1 Lamps-Table Lamps 612637

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

Suppliers

Company
Product
Description
Supplier Links
10943-1 Lamps-Table Lamps - 612637 - Capital Lighting, Inc.
Columbus, OH, USA
10943-1 Lamps-Table Lamps
612637
10943-1 Lamps-Table Lamps 612637
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612637
Product Name 10943-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details