Capital Lighting, Inc. 12128-0 Lamps-Table Lamps 612626

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut

Suppliers

Company
Product
Description
Supplier Links
12128-0 Lamps-Table Lamps - 612626 - Capital Lighting, Inc.
Columbus, OH, USA
12128-0 Lamps-Table Lamps
612626
12128-0 Lamps-Table Lamps 612626
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Walnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612626
Product Name 12128-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details