Capital Lighting, Inc. 10998-0 Lamps-Table Lamps 612615

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

Suppliers

Company
Product
Description
Supplier Links
10998-0 Lamps-Table Lamps - 612615 - Capital Lighting, Inc.
Columbus, OH, USA
10998-0 Lamps-Table Lamps
612615
10998-0 Lamps-Table Lamps 612615
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Ceramic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612615
Product Name 10998-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details