Capital Lighting, Inc. 10994-0 Lamps-Table Lamps 612613

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

Suppliers

Company
Product
Description
Supplier Links
10994-0 Lamps-Table Lamps - 612613 - Capital Lighting, Inc.
Columbus, OH, USA
10994-0 Lamps-Table Lamps
612613
10994-0 Lamps-Table Lamps 612613
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Ceramic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612613
Product Name 10994-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details