Capital Lighting, Inc. 10996-0 Lamps-Table Lamps 612610

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

Suppliers

Company
Product
Description
Supplier Links
10996-0 Lamps-Table Lamps - 612610 - Capital Lighting, Inc.
Columbus, OH, USA
10996-0 Lamps-Table Lamps
612610
10996-0 Lamps-Table Lamps 612610
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Ceramic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612610
Product Name 10996-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details