Capital Lighting, Inc. 6684-613 Bathroom Fixtures-Four Lights 612594

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6684-613 Bathroom Fixtures-Four Lights - 612594 - Capital Lighting, Inc.
Columbus, OH, USA
6684-613 Bathroom Fixtures-Four Lights
612594
6684-613 Bathroom Fixtures-Four Lights 612594
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Product Name: Four Light Bath Bar
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612594
Product Name 6684-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details