Capital Lighting, Inc. 6691-613 Sconces-Single Glass 612593

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
6691-613 Sconces-Single Glass - 612593 - Capital Lighting, Inc.
Columbus, OH, USA
6691-613 Sconces-Single Glass
612593
6691-613 Sconces-Single Glass 612593
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.25
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Bath Fixture
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612593
Product Name 6691-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details