Capital Lighting, Inc. 6692-613 Bathroom Fixtures-Two Lights 612591

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.25 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.25 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
6692-613 Bathroom Fixtures-Two Lights - 612591 - Capital Lighting, Inc.
Columbus, OH, USA
6692-613 Bathroom Fixtures-Two Lights
612591
6692-613 Bathroom Fixtures-Two Lights 612591
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.25 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.25
Extension: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Bath Lighting
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612591
Product Name 6692-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details