Capital Lighting, Inc. 9274-277 Exterior -Hanging 612584

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Bulb Qty: 3 Finish: Dark Sienna Product Name: Three Light Outdoor Fixture UPC: 747396078878 Glass: Seeded Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Bulb Qty: 3 Finish: Dark Sienna Product Name: Three Light Outdoor Fixture UPC: 747396078878 Glass: Seeded Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
9274-277 Exterior -Hanging - 612584 - Capital Lighting, Inc.
Columbus, OH, USA
9274-277 Exterior -Hanging
612584
9274-277 Exterior -Hanging 612584
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Bulb Qty: 3 Finish: Dark Sienna Product Name: Three Light Outdoor Fixture UPC: 747396078878 Glass: Seeded Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.25
Bulb
Qty: 3
Finish: Dark Sienna
Product Name: Three Light Outdoor Fixture
UPC: 747396078878
Glass: Seeded
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612584
Product Name 9274-277 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details