Capital Lighting, Inc. 9291-357 Exterior -Wall Mount 612582

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9291-357 Exterior -Wall Mount - 612582 - Capital Lighting, Inc.
Columbus, OH, USA
9291-357 Exterior -Wall Mount
612582
9291-357 Exterior -Wall Mount 612582
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Extension: 7.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612582
Product Name 9291-357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details