Capital Lighting, Inc. 9282-171 Exterior -Wall Mount 612581

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.25 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Architectural Bronze Product Name: Two Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.25 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Architectural Bronze Product Name: Two Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9282-171 Exterior -Wall Mount - 612581 - Capital Lighting, Inc.
Columbus, OH, USA
9282-171 Exterior -Wall Mount
612581
9282-171 Exterior -Wall Mount 612581
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.25 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Architectural Bronze Product Name: Two Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.25
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Architectural Bronze
Product Name: Two Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612581
Product Name 9282-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details