Capital Lighting, Inc. 6913-281 Bathroom Fixtures-Three Lights 612575

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Extension: 3.75 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Harvard Court Bronze Product Name: Three Light Wall Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Extension: 3.75 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Harvard Court Bronze Product Name: Three Light Wall Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
6913-281 Bathroom Fixtures-Three Lights - 612575 - Capital Lighting, Inc.
Columbus, OH, USA
6913-281 Bathroom Fixtures-Three Lights
612575
6913-281 Bathroom Fixtures-Three Lights 612575
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Extension: 3.75 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Harvard Court Bronze Product Name: Three Light Wall Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 26.00
Extension: 3.75
Bulb
Type: T10
Qty: 3
Wattage: 60
Finish: Harvard Court Bronze
Product Name: Three Light Wall Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612575
Product Name 6913-281 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details