Capital Lighting, Inc. 6904-77 Bathroom Fixtures-Four Lights 612573

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.50 Extension: 4.75 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Chrome Product Name: Four Light Bath Bar Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.50 Extension: 4.75 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Chrome Product Name: Four Light Bath Bar Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
6904-77 Bathroom Fixtures-Four Lights - 612573 - Capital Lighting, Inc.
Columbus, OH, USA
6904-77 Bathroom Fixtures-Four Lights
612573
6904-77 Bathroom Fixtures-Four Lights 612573
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.50 Extension: 4.75 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Chrome Product Name: Four Light Bath Bar Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 4.50
Extension: 4.75
Bulb
Type: Xenon
Qty: 4
Wattage: 75
Finish: Chrome
Product Name: Four Light Bath Bar
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612573
Product Name 6904-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details