Capital Lighting, Inc. 6983-565 Bathroom Fixtures-Three Lights 612569

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Three Light Bath Lighting Glass: Old World Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Three Light Bath Lighting Glass: Old World Patina

Suppliers

Company
Product
Description
Supplier Links
6983-565 Bathroom Fixtures-Three Lights - 612569 - Capital Lighting, Inc.
Columbus, OH, USA
6983-565 Bathroom Fixtures-Three Lights
612569
6983-565 Bathroom Fixtures-Three Lights 612569
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Three Light Bath Lighting Glass: Old World Patina

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Distressed Marsoni Bronze
Product Name: Three Light Bath Lighting
Glass: Old World Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612569
Product Name 6983-565 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details