Capital Lighting, Inc. 72212-A144 Exterior -Wall Mount 612568

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 11.75 Bulb Qty: 1 Finish: Brushed Stainless Product Name: One Light Outdoor Fixture UPC: 747396080703 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 11.75 Bulb Qty: 1 Finish: Brushed Stainless Product Name: One Light Outdoor Fixture UPC: 747396080703 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
72212-A144 Exterior -Wall Mount - 612568 - Capital Lighting, Inc.
Columbus, OH, USA
72212-A144 Exterior -Wall Mount
612568
72212-A144 Exterior -Wall Mount 612568
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 11.75 Bulb Qty: 1 Finish: Brushed Stainless Product Name: One Light Outdoor Fixture UPC: 747396080703 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.50
Extension: 11.75
Bulb
Qty: 1
Finish: Brushed Stainless
Product Name: One Light Outdoor Fixture
UPC: 747396080703
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612568
Product Name 72212-A144 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details