Capital Lighting, Inc. 6984-565 Bathroom Fixtures-Four Lights 612567

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Four Light Bath Bar Glass: Old World Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Four Light Bath Bar Glass: Old World Patina

Suppliers

Company
Product
Description
Supplier Links
6984-565 Bathroom Fixtures-Four Lights - 612567 - Capital Lighting, Inc.
Columbus, OH, USA
6984-565 Bathroom Fixtures-Four Lights
612567
6984-565 Bathroom Fixtures-Four Lights 612567
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Four Light Bath Bar Glass: Old World Patina

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 8.25
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Distressed Marsoni Bronze
Product Name: Four Light Bath Bar
Glass: Old World Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612567
Product Name 6984-565 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details