Capital Lighting, Inc. 72122-144-PL Exterior -Wall Mt./Flush 612566

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.25 Extension: 4 Bulb Type: GU24 Spiral CFL Qty: 2 Wattage: 13 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.25 Extension: 4 Bulb Type: GU24 Spiral CFL Qty: 2 Wattage: 13 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
72122-144-PL Exterior -Wall Mt./Flush - 612566 - Capital Lighting, Inc.
Columbus, OH, USA
72122-144-PL Exterior -Wall Mt./Flush
612566
72122-144-PL Exterior -Wall Mt./Flush 612566
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.25 Extension: 4 Bulb Type: GU24 Spiral CFL Qty: 2 Wattage: 13 Finish: Stainless Steel Product Name: Two Light Outdoor Fixture Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 18.25
Extension: 4
Bulb
Type: GU24 Spiral CFL
Qty: 2
Wattage: 13
Finish: Stainless Steel
Product Name: Two Light Outdoor Fixture
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612566
Product Name 72122-144-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details