Capital Lighting, Inc. 72121-144-PL Exterior -Wall Mt./Flush 612564

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.25 Extension: 4 Bulb Type: GU24 Spiral CFL Qty: 1 Wattage: 13 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.25 Extension: 4 Bulb Type: GU24 Spiral CFL Qty: 1 Wattage: 13 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
72121-144-PL Exterior -Wall Mt./Flush - 612564 - Capital Lighting, Inc.
Columbus, OH, USA
72121-144-PL Exterior -Wall Mt./Flush
612564
72121-144-PL Exterior -Wall Mt./Flush 612564
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.25 Extension: 4 Bulb Type: GU24 Spiral CFL Qty: 1 Wattage: 13 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.25
Extension: 4
Bulb
Type: GU24 Spiral CFL
Qty: 1
Wattage: 13
Finish: Stainless Steel
Product Name: One Light Outdoor Fixture
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612564
Product Name 72121-144-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details