Capital Lighting, Inc. 72191-144 Exterior -Wall Mount 612563

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
72191-144 Exterior -Wall Mount - 612563 - Capital Lighting, Inc.
Columbus, OH, USA
72191-144 Exterior -Wall Mount
612563
72191-144 Exterior -Wall Mount 612563
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Stainless Steel
Product Name: One Light Outdoor Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612563
Product Name 72191-144 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details