Capital Lighting, Inc. 9224-256 Exterior -Hanging 612559

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regal Bay Patina Product Name: Three Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regal Bay Patina Product Name: Three Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9224-256 Exterior -Hanging - 612559 - Capital Lighting, Inc.
Columbus, OH, USA
9224-256 Exterior -Hanging
612559
9224-256 Exterior -Hanging 612559
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regal Bay Patina Product Name: Three Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Regal Bay Patina
Product Name: Three Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612559
Product Name 9224-256 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details