Capital Lighting, Inc. 9260-262 Exterior -Wall Mount 612556

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Allendale Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Allendale Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9260-262 Exterior -Wall Mount - 612556 - Capital Lighting, Inc.
Columbus, OH, USA
9260-262 Exterior -Wall Mount
612556
9260-262 Exterior -Wall Mount 612556
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Allendale Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Allendale Bronze
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612556
Product Name 9260-262 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details