Capital Lighting, Inc. 9264-262 Exterior -Hanging 612552

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Allendale Bronze Product Name: Three Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Allendale Bronze Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9264-262 Exterior -Hanging - 612552 - Capital Lighting, Inc.
Columbus, OH, USA
9264-262 Exterior -Hanging
612552
9264-262 Exterior -Hanging 612552
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Allendale Bronze Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Allendale Bronze
Product Name: Three Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612552
Product Name 9264-262 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details