Capital Lighting, Inc. 6982-565 Bathroom Fixtures-Two Lights 612548

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Two Light Bath Lighting Glass: Old World Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Two Light Bath Lighting Glass: Old World Patina

Suppliers

Company
Product
Description
Supplier Links
6982-565 Bathroom Fixtures-Two Lights - 612548 - Capital Lighting, Inc.
Columbus, OH, USA
6982-565 Bathroom Fixtures-Two Lights
612548
6982-565 Bathroom Fixtures-Two Lights 612548
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Two Light Bath Lighting Glass: Old World Patina

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Distressed Marsoni Bronze
Product Name: Two Light Bath Lighting
Glass: Old World Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612548
Product Name 6982-565 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details