Capital Lighting, Inc. 6981-565 Sconces-Single Glass 612545

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: One Light Wall Sconce Glass: Old World Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: One Light Wall Sconce Glass: Old World Patina

Suppliers

Company
Product
Description
Supplier Links
6981-565 Sconces-Single Glass - 612545 - Capital Lighting, Inc.
Columbus, OH, USA
6981-565 Sconces-Single Glass
612545
6981-565 Sconces-Single Glass 612545
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: One Light Wall Sconce Glass: Old World Patina

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Marsoni Bronze
Product Name: One Light Wall Sconce
Glass: Old World Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612545
Product Name 6981-565 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details