Capital Lighting, Inc. 6919-281 Flush Mounts-Other 612544

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvard Court Bronze Product Name: Two Light Flush Mount Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvard Court Bronze Product Name: Two Light Flush Mount Glass: White

Suppliers

Company
Product
Description
Supplier Links
6919-281 Flush Mounts-Other - 612544 - Capital Lighting, Inc.
Columbus, OH, USA
6919-281 Flush Mounts-Other
612544
6919-281 Flush Mounts-Other 612544
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvard Court Bronze Product Name: Two Light Flush Mount Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Harvard Court Bronze
Product Name: Two Light Flush Mount
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612544
Product Name 6919-281 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details