Capital Lighting, Inc. 6922-77 Bathroom Fixtures-Two Lights 612541

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.00 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.00 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6922-77 Bathroom Fixtures-Two Lights - 612541 - Capital Lighting, Inc.
Columbus, OH, USA
6922-77 Bathroom Fixtures-Two Lights
612541
6922-77 Bathroom Fixtures-Two Lights 612541
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.00 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 5.00
Extension: 5.75
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612541
Product Name 6922-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details