Capital Lighting, Inc. 72212-615B Exterior -Wall Mount 612539

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 11.75 Bulb Qty: 1 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture UPC: 747396078526 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 11.75 Bulb Qty: 1 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture UPC: 747396078526 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
72212-615B Exterior -Wall Mount - 612539 - Capital Lighting, Inc.
Columbus, OH, USA
72212-615B Exterior -Wall Mount
612539
72212-615B Exterior -Wall Mount 612539
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 11.75 Bulb Qty: 1 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture UPC: 747396078526 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.50
Extension: 11.75
Bulb
Qty: 1
Finish: Dorian Bronze
Product Name: One Light Outdoor Fixture
UPC: 747396078526
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612539
Product Name 72212-615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details