Capital Lighting, Inc. 72282-66 Exterior -Wall Mount 612538

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
72282-66 Exterior -Wall Mount - 612538 - Capital Lighting, Inc.
Columbus, OH, USA
72282-66 Exterior -Wall Mount
612538
72282-66 Exterior -Wall Mount 612538
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612538
Product Name 72282-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details