Capital Lighting, Inc. 72261-189 Exterior -Wall Mount 612533

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chelesa Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chelesa Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
72261-189 Exterior -Wall Mount - 612533 - Capital Lighting, Inc.
Columbus, OH, USA
72261-189 Exterior -Wall Mount
612533
72261-189 Exterior -Wall Mount 612533
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chelesa Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chelesa Bronze
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612533
Product Name 72261-189 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details