Capital Lighting, Inc. 72272-66 Exterior -Wall Mount 612532

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Optical Grid
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Optical Grid

Suppliers

Company
Product
Description
Supplier Links
72272-66 Exterior -Wall Mount - 612532 - Capital Lighting, Inc.
Columbus, OH, USA
72272-66 Exterior -Wall Mount
612532
72272-66 Exterior -Wall Mount 612532
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.75 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Optical Grid

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.75
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Optical Grid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612532
Product Name 72272-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details