PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Optical Grid
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612530 |
| Product Name | 72271-66 Exterior -Wall Mount |
| Application | Residential; Outdoor |