Capital Lighting, Inc. 8697-66 Exterior -Wall Mt./Flush 612529

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8697-66 Exterior -Wall Mt./Flush - 612529 - Capital Lighting, Inc.
Columbus, OH, USA
8697-66 Exterior -Wall Mt./Flush
612529
8697-66 Exterior -Wall Mt./Flush 612529
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.75
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612529
Product Name 8697-66 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details