Capital Lighting, Inc. 8698-66 Exterior -Wall Mt./Flush 612527

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8698-66 Exterior -Wall Mt./Flush - 612527 - Capital Lighting, Inc.
Columbus, OH, USA
8698-66 Exterior -Wall Mt./Flush
612527
8698-66 Exterior -Wall Mt./Flush 612527
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 18.75
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612527
Product Name 8698-66 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details