Capital Lighting, Inc. 9162-66 Exterior -Wall Mount 612523

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Extension: 9.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Extension: 9.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9162-66 Exterior -Wall Mount - 612523 - Capital Lighting, Inc.
Columbus, OH, USA
9162-66 Exterior -Wall Mount
612523
9162-66 Exterior -Wall Mount 612523
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Extension: 9.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Extension: 9.25
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612523
Product Name 9162-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details