Capital Lighting, Inc. 9221-256 Exterior -Wall Mount 612522

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regal Bay Patina Product Name: One Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regal Bay Patina Product Name: One Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9221-256 Exterior -Wall Mount - 612522 - Capital Lighting, Inc.
Columbus, OH, USA
9221-256 Exterior -Wall Mount
612522
9221-256 Exterior -Wall Mount 612522
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regal Bay Patina Product Name: One Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Regal Bay Patina
Product Name: One Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612522
Product Name 9221-256 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details