Capital Lighting, Inc. 9163-66 Exterior -Wall Mount 612521

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 20.00 Extension: 11 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 20.00 Extension: 11 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9163-66 Exterior -Wall Mount - 612521 - Capital Lighting, Inc.
Columbus, OH, USA
9163-66 Exterior -Wall Mount
612521
9163-66 Exterior -Wall Mount 612521
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 20.00 Extension: 11 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 20.00
Extension: 11
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612521
Product Name 9163-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details