Capital Lighting, Inc. 9166-66 Exterior -Post/Pier Head 612520

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 9.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 9.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9166-66 Exterior -Post/Pier Head - 612520 - Capital Lighting, Inc.
Columbus, OH, USA
9166-66 Exterior -Post/Pier Head
612520
9166-66 Exterior -Post/Pier Head 612520
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 9.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 23.00
Extension: 9.5
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612520
Product Name 9166-66 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details