Capital Lighting, Inc. 72294-291 Exterior -Hanging 612516

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Architectural Bronze Product Name: Four Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Architectural Bronze Product Name: Four Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
72294-291 Exterior -Hanging - 612516 - Capital Lighting, Inc.
Columbus, OH, USA
72294-291 Exterior -Hanging
612516
72294-291 Exterior -Hanging 612516
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Architectural Bronze Product Name: Four Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Architectural Bronze
Product Name: Four Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612516
Product Name 72294-291 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.57m(L)
View Details