Capital Lighting, Inc. 8263-161 Exterior -Wall Mount 612504

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.75 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.75 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut

Suppliers

Company
Product
Description
Supplier Links
8263-161 Exterior -Wall Mount - 612504 - Capital Lighting, Inc.
Columbus, OH, USA
8263-161 Exterior -Wall Mount
612504
8263-161 Exterior -Wall Mount 612504
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.75 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 22.75
Extension: 11.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612504
Product Name 8263-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details