Capital Lighting, Inc. 8691-66 Exterior -Wall Mount 612503

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8691-66 Exterior -Wall Mount - 612503 - Capital Lighting, Inc.
Columbus, OH, USA
8691-66 Exterior -Wall Mount
612503
8691-66 Exterior -Wall Mount 612503
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 21.00
Extension: 10.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612503
Product Name 8691-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details