Capital Lighting, Inc. 8694-66 Exterior -Hanging 612502

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8694-66 Exterior -Hanging - 612502 - Capital Lighting, Inc.
Columbus, OH, USA
8694-66 Exterior -Hanging
612502
8694-66 Exterior -Hanging 612502
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black
Product Name: Four Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612502
Product Name 8694-66 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details