Capital Lighting, Inc. 8692-66 Exterior -Wall Mount 612501

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8692-66 Exterior -Wall Mount - 612501 - Capital Lighting, Inc.
Columbus, OH, USA
8692-66 Exterior -Wall Mount
612501
8692-66 Exterior -Wall Mount 612501
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.75
Extension: 13.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612501
Product Name 8692-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details