Capital Lighting, Inc. 8693-66 Exterior -Wall Mount 612500

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8693-66 Exterior -Wall Mount - 612500 - Capital Lighting, Inc.
Columbus, OH, USA
8693-66 Exterior -Wall Mount
612500
8693-66 Exterior -Wall Mount 612500
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.50
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612500
Product Name 8693-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details